KYOCERA AVX Components Corporation Tantalum Capacitors TPSE108M004Y0060

Description
1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm @ 100kHz
Request a Quote Datasheet
Description
1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE108M004Y0060TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE108M004Y0060TR-ND
Tantalum Capacitors 478-TPSE108M004Y0060TR-ND
1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm @ 100kHz

1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSE108M004Y0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE108M004Y0060
Tantalum Capacitors TPSE108M004Y0060
CAP TANT 1000UF 20% 4V 2917

CAP TANT 1000UF 20% 4V 2917

Supplier's Site Datasheet
Tps Tantalum Rohs Compliant Kyocera Avx - 70K5680 - Newark, An Avnet Company
Chicago, IL, United States
Tps Tantalum Rohs Compliant Kyocera Avx
70K5680
Tps Tantalum Rohs Compliant Kyocera Avx 70K5680
TPS TANTALUM ROHS COMPLIANT: YES

TPS TANTALUM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSE108M004Y0060TR-ND TPSE108M004Y0060 70K5680
Product Name Tantalum Capacitors Tantalum Capacitors Tps Tantalum Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML063MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details