1000µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 30mOhm
CAPACITOR TANT, 1000UF 2.5V 0.03 OHM 20%, 2917; Capacitance:1000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
CAP TANT 1000UF 20% 2.5V 2917
CAP TANT 1000UF 20% 2.5V 2917
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSE108M002R0030-ND | 22K2781 | TPSE108M002R0030 | TPSE108M002R0030 |
| Product Name | Tantalum Capacitors | Capacitor Tant, 1000Uf 2.5V 0.03 Ohm 20%, 2917; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |