Kyocera Corporation Tantalum Capacitors TPSE108K004R0060

Description
1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet
Description
1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE108K004R0060-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSE108K004R0060-ND
Tantalum Capacitors TPSE108K004R0060-ND
1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm

1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 1000uF 4V 0.06 Ohm Capacitor
59-TPSE108K004R0060
SMD 1000uF 4V 0.06 Ohm Capacitor 59-TPSE108K004R0060
Cap Tant Solid 1000uF 4V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.06 Ohm 125°C T/R Product overview: TPSE108K004R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 4V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 4V, 0.06 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE108K004R0060 can be used for catalog matching and distributor lookup.

Cap Tant Solid 1000uF 4V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.06 Ohm 125°C T/R Product overview: TPSE108K004R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 4V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 4V, 0.06 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE108K004R0060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSE108K004R0060 - 901041-TPSE108K004R0060 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE108K004R0060
901041-TPSE108K004R0060
Tantalum Capacitors - TPSE108K004R0060 901041-TPSE108K004R0060
Manufacturer: AVX Corporation Win Source Part Number: 901041-TPSE108K004R0 060 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 1000 µF Molded Tantalum Capacitors 4 V 2917 (7343 Metric) 60mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: AVX Corporation
Win Source Part Number: 901041-TPSE108K004R0060
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 µF Molded Tantalum Capacitors 4 V 2917 (7343 Metric) 60mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Capacitor Tant, 1000Uf, 4V, 0.06 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 70K5679 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1000Uf, 4V, 0.06 Ohm, 0.1, 2917; Capacitance Kyocera Avx
70K5679
Capacitor Tant, 1000Uf, 4V, 0.06 Ohm, 0.1, 2917; Capacitance Kyocera Avx 70K5679
CAPACITOR TANT, 1000UF, 4V, 0.06 OHM, 0.1, 2917; Capacitance:1000µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 1000UF, 4V, 0.06 OHM, 0.1, 2917; Capacitance:1000µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 1000Uf, 4V, 0.06 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 64M4893 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1000Uf, 4V, 0.06 Ohm, 0.1, 2917; Capacitance Kyocera Avx
64M4893
Tantalum Capacitor, 1000Uf, 4V, 0.06 Ohm, 0.1, 2917; Capacitance Kyocera Avx 64M4893
TANTALUM CAPACITOR, 1000UF, 4V, 0.06 OHM, 0.1, 2917; Capacitance:1000µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 1000UF, 4V, 0.06 OHM, 0.1, 2917; Capacitance:1000µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
CAP TANT 1000UF 10% 4V 2917 - 66-TPSE108K004R0060 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 1000UF 10% 4V 2917
66-TPSE108K004R0060
CAP TANT 1000UF 10% 4V 2917 66-TPSE108K004R0060
CAP TANT 1000UF 10% 4V 2917

CAP TANT 1000UF 10% 4V 2917

Supplier's Site
Tantalum Capacitors - TPSE108K004R0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE108K004R0060
Tantalum Capacitors TPSE108K004R0060
CAP TANT 1000UF 10% 4V 2917

CAP TANT 1000UF 10% 4V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE108K004R0060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE108K004R0060
Capacitors - Tantalum Capacitors TPSE108K004R0060
CAP TANT 1000UF 10% 4V 2917

CAP TANT 1000UF 10% 4V 2917

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TPSE108K004R0060-ND 59-TPSE108K004R0060 901041-TPSE108K004R0060 70K5679 64M4893 66-TPSE108K004R0060 TPSE108K004R0060 TPSE108K004R0060
Product Name Tantalum Capacitors SMD 1000uF 4V 0.06 Ohm Capacitor Tantalum Capacitors - TPSE108K004R0060 Capacitor Tant, 1000Uf, 4V, 0.06 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitor, 1000Uf, 4V, 0.06 Ohm, 0.1, 2917; Capacitance Kyocera Avx CAP TANT 1000UF 10% 4V 2917 Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers