Kyocera Corporation Tantalum Capacitors TPSE108K004R0040

Description
1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 40mOhm
Request a Quote Datasheet
Description
1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE108K004R0040-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSE108K004R0040-ND
Tantalum Capacitors TPSE108K004R0040-ND
1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 40mOhm

1000µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 40mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE108K004R0040 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE108K004R0040
Tantalum Capacitors TPSE108K004R0040
CAP TANT 1000UF 10% 4V 2917

CAP TANT 1000UF 10% 4V 2917

Supplier's Site Datasheet
Capacitor Tant, 1000Uf, 4V, 0.04 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 78M3492 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1000Uf, 4V, 0.04 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
78M3492
Capacitor Tant, 1000Uf, 4V, 0.04 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 78M3492
CAPACITOR TANT, 1000UF, 4V, 0.04 OHM, 0.1, 2917, FULL REEL; Capacitance:1000µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.04ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 1000UF, 4V, 0.04 OHM, 0.1, 2917, FULL REEL; Capacitance:1000µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.04ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TPSE108K004R0040-ND TPSE108K004R0040 78M3492
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 1000Uf, 4V, 0.04 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814590 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 226SML016MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers