Kyocera Corporation Tantalum Capacitors TPSE108K002R0040

Description
CAP TANT 1000UF 10% 2.5V 2917
Request a Quote Datasheet
Description
CAP TANT 1000UF 10% 2.5V 2917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE108K002R0040DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE108K002R0040DKR-ND
Tantalum Capacitors 478-TPSE108K002R0040DKR-ND
CAP TANT 1000UF 10% 2.5V 2917

CAP TANT 1000UF 10% 2.5V 2917

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE108K002R0040TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE108K002R0040TR-ND
Tantalum Capacitors 478-TPSE108K002R0040TR-ND
1000µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 40mOhm

1000µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 40mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE108K002R0040CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE108K002R0040CT-ND
Tantalum Capacitors 478-TPSE108K002R0040CT-ND
CAP TANT 1000UF 10% 2.5V 2917

CAP TANT 1000UF 10% 2.5V 2917

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE108K002R0040 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE108K002R0040
Capacitors - Tantalum Capacitors TPSE108K002R0040
CAP TANT 1000UF 10% 2.5V 2917

CAP TANT 1000UF 10% 2.5V 2917

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 1000 F, 10%, 2.5 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx - 15P3686 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 1000 F, 10%, 2.5 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
15P3686
Surface Mount Tantalum Capacitor, Tps Series, 1000 F, 10%, 2.5 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 15P3686
Surface Mount Tantalum Capacitor, TPS Series, 1000 F, 10%, 2.5 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 1000 F, 10%, 2.5 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSE108K002R0040 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE108K002R0040
Tantalum Capacitors TPSE108K002R0040
CAP TANT 1000UF 10% 2.5V 2917

CAP TANT 1000UF 10% 2.5V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE108K002R0040DKR-ND 478-TPSE108K002R0040TR-ND TPSE108K002R0040 15P3686 TPSE108K002R0040
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tps Series, 1000 F, 10%, 2.5 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 227SML025MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details