Kyocera Corporation Tantalum Capacitors TPSE108K002R0030

Description
1000µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 30mOhm
Request a Quote
Description
1000µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 30mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPSE108K002R0030 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 1000µF and a rated voltage of 2.5V. It is designed for applications requiring low equivalent series resistance (ESR) and is suitable for general medium power DC/DC converters. The capacitor operates within a temperature range of -55°C to +125°C and is surge current tested, ensuring reliability in demanding environments. It has a maximum ESR of 30 mΩ at 100 kHz and a maximum leakage current of 25µA. The component is available in a 2917 case size and is compliant with lead-free standards. This capacitor is a viable option for engineers looking for robust performance in power supply applications.

Datasheet Summary
Powered by GS/AI

The TPSE108K002R0030 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 1000µF and a rated voltage of 2.5V. It is designed for applications requiring low equivalent series resistance (ESR) and is suitable for general medium power DC/DC converters. The capacitor operates within a temperature range of -55°C to +125°C and is surge current tested, ensuring reliability in demanding environments. It has a maximum ESR of 30 mΩ at 100 kHz and a maximum leakage current of 25µA. The component is available in a 2917 case size and is compliant with lead-free standards. This capacitor is a viable option for engineers looking for robust performance in power supply applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE108K002R0030TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE108K002R0030TR-ND
Tantalum Capacitors 478-TPSE108K002R0030TR-ND
1000µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 30mOhm

1000µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 30mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE108K002R0030DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE108K002R0030DKR-ND
Tantalum Capacitors 478-TPSE108K002R0030DKR-ND
CAP TANT 1000UF 10% 2.5V 2917

CAP TANT 1000UF 10% 2.5V 2917

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE108K002R0030CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE108K002R0030CT-ND
Tantalum Capacitors 478-TPSE108K002R0030CT-ND
CAP TANT 1000UF 10% 2.5V 2917

CAP TANT 1000UF 10% 2.5V 2917

Buy Now Datasheet
Capacitor Tant, 1000Uf 2.5V 0.03 Ohm 10%, 2917; Capacitance Kyocera Avx - 95M7517 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1000Uf 2.5V 0.03 Ohm 10%, 2917; Capacitance Kyocera Avx
95M7517
Capacitor Tant, 1000Uf 2.5V 0.03 Ohm 10%, 2917; Capacitance Kyocera Avx 95M7517
CAPACITOR TANT, 1000UF 2.5V 0.03 OHM 10%, 2917; Capacitance:1000µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 1000UF 2.5V 0.03 OHM 10%, 2917; Capacitance:1000µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE108K002R0030 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE108K002R0030
Capacitors - Tantalum Capacitors TPSE108K002R0030
CAP TANT 1000UF 10% 2.5V 2917

CAP TANT 1000UF 10% 2.5V 2917

Supplier's Site
Tantalum Capacitors - TPSE108K002R0030 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE108K002R0030
Tantalum Capacitors TPSE108K002R0030
CAP TANT 1000UF 10% 2.5V 2917

CAP TANT 1000UF 10% 2.5V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE108K002R0030TR-ND 478-TPSE108K002R0030DKR-ND 95M7517 TPSE108K002R0030 TPSE108K002R0030
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 1000Uf 2.5V 0.03 Ohm 10%, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Tantalum Capacitors - TDL106K016S1C-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers