AVX Corporation Tantalum Capacitors TPSE107M025S0150

Description
100µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE107M025S0150TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE107M025S0150TR-ND
Tantalum Capacitors 478-TPSE107M025S0150TR-ND
100µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm @ 100kHz

100µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSE107M025S0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE107M025S0150
Tantalum Capacitors TPSE107M025S0150
CAP TANT 100UF 20% 25V 2917

CAP TANT 100UF 20% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSE107M025S0150TR-ND TPSE107M025S0150
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers