KYOCERA AVX Components Corporation Tantalum Capacitors TPSE107M020S0100

Description
CAP TANT 100UF 20% 20V 2917
Request a Quote Datasheet
Description
CAP TANT 100UF 20% 20V 2917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE107M020S0100DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE107M020S0100DKR-ND
Tantalum Capacitors 478-TPSE107M020S0100DKR-ND
CAP TANT 100UF 20% 20V 2917

CAP TANT 100UF 20% 20V 2917

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE107M020S0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE107M020S0100TR-ND
Tantalum Capacitors 478-TPSE107M020S0100TR-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm @ 100kHz

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE107M020S0100CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE107M020S0100CT-ND
Tantalum Capacitors 478-TPSE107M020S0100CT-ND
CAP TANT 100UF 20% 20V 2917

CAP TANT 100UF 20% 20V 2917

Buy Now Datasheet
Tantalum Capacitors - TPSE107M020S0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE107M020S0100
Tantalum Capacitors TPSE107M020S0100
CAP TANT 100UF 20% 20V 2917

CAP TANT 100UF 20% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE107M020S0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE107M020S0100
Capacitors - Tantalum Capacitors TPSE107M020S0100
CAP TANT 100UF 20% 20V 2917

CAP TANT 100UF 20% 20V 2917

Supplier's Site
Capacitor Tant, 100Uf, 20V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 56K4107 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 20V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx
56K4107
Capacitor Tant, 100Uf, 20V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx 56K4107
CAPACITOR TANT, 100UF, 20V, 0.1 OHM, 0.2, 2917; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 20V, 0.1 OHM, 0.2, 2917; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE107M020S0100DKR-ND 478-TPSE107M020S0100TR-ND TPSE107M020S0100 TPSE107M020S0100 56K4107
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 100Uf, 20V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers