Kyocera Corporation Tantalum Capacitors TPSE107M020R0100

Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9226-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9226-2-ND
Tantalum Capacitors 478-9226-2-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9226-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9226-6-ND
Tantalum Capacitors 478-9226-6-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9226-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9226-1-ND
Tantalum Capacitors 478-9226-1-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE107M020R0100 - 708229-TPSE107M020R0100 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE107M020R0100
708229-TPSE107M020R0100
Tantalum Capacitors - TPSE107M020R0100 708229-TPSE107M020R0100
Manufacturer: AVX Corporation Win Source Part Number: 708229-TPSE107M020R0 100 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 100μF Tolerance: ±20% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 100mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708229-TPSE107M020R0100
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 100μF
Tolerance: ±20%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 100mOhm
Manufacturer Size Code: E
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.169" (4.30mm)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Capacitors - Tantalum Capacitors - TPSE107M020R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE107M020R0100
Capacitors - Tantalum Capacitors TPSE107M020R0100
CAP TANT 100UF 20% 20V 2917

CAP TANT 100UF 20% 20V 2917

Supplier's Site
Tantalum Capacitors - TPSE107M020R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE107M020R0100
Tantalum Capacitors TPSE107M020R0100
CAP TANT 100UF 20% 20V 2917

CAP TANT 100UF 20% 20V 2917

Supplier's Site Datasheet
Capacitor Tant, 100Uf, 20V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 56K4106 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 20V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx
56K4106
Capacitor Tant, 100Uf, 20V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx 56K4106
CAPACITOR TANT, 100UF, 20V, 0.1 OHM, 0.2, 2917; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 20V, 0.1 OHM, 0.2, 2917; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9226-2-ND 478-9226-6-ND 708229-TPSE107M020R0100 TPSE107M020R0100 TPSE107M020R0100 56K4106
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSE107M020R0100 Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 100Uf, 20V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - CSR137032 - 1001993-CSR137032 - Win Source Electronics
Specs
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details