KYOCERA AVX Components Corporation Tantalum Capacitors TPSE107M020H0150

Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE107M020H0150TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE107M020H0150TR-ND
Tantalum Capacitors 478-TPSE107M020H0150TR-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm @ 100kHz

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSE107M020H0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE107M020H0150
Tantalum Capacitors TPSE107M020H0150
CAP TANT 100UF 20% 20V 2917

CAP TANT 100UF 20% 20V 2917

Supplier's Site Datasheet
Capacitor,100Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 95M7516 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
95M7516
Capacitor,100Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 95M7516
Capacitor,100uF,20VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,100uF,20VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSE107M020H0150TR-ND TPSE107M020H0150 95M7516
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,100Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details