KYOCERA AVX Components Corporation Tantalum Capacitors TPSE107M016S0125

Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE107M016S0125TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE107M016S0125TR-ND
Tantalum Capacitors 478-TPSE107M016S0125TR-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm @ 100kHz

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSE107M016S0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE107M016S0125
Tantalum Capacitors TPSE107M016S0125
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site Datasheet
Capacitor Tant, 100Uf 16V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9074 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf 16V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9074
Capacitor Tant, 100Uf 16V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9074
CAPACITOR TANT, 100UF 16V, 0.125 OHM, 0.2, 2917; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 100UF 16V, 0.125 OHM, 0.2, 2917; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE107M016S0125 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE107M016S0125
Capacitors - Tantalum Capacitors TPSE107M016S0125
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE107M016S0125TR-ND TPSE107M016S0125 54J9074 TPSE107M016S0125
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 100Uf 16V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C232U100AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details