Kyocera Corporation Tantalum Capacitors TPSE107M016R0150

Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE107M016R0150-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSE107M016R0150-ND
Tantalum Capacitors TPSE107M016R0150-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE107M016R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE107M016R0150
Capacitors - Tantalum Capacitors TPSE107M016R0150
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - TPSE107M016R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE107M016R0150
Tantalum Capacitors TPSE107M016R0150
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site Datasheet
Capacitor Tant, 100Uf, 16V, 0.15 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 20J6464 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 16V, 0.15 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
20J6464
Capacitor Tant, 100Uf, 16V, 0.15 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 20J6464
CAPACITOR TANT, 100UF, 16V, 0.15 OHM, 0.2, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 16V, 0.15 OHM, 0.2, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSE107M016R0150-ND TPSE107M016R0150 TPSE107M016R0150 20J6464
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 100Uf, 16V, 0.15 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers