100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 55mOhm @ 100kHz
CAP TANT 100UF 20% 16V 2917
Capacitor,100uF,16VD
CAP TANT 100UF 20% 16V 2917
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSE107M016H0055TR-ND | TPSE107M016H0055 | 56K7873 | TPSE107M016H0055 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,100Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |