AVX Corporation Tantalum Capacitors TPSE107K020S0150

Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE107K020S0150TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE107K020S0150TR-ND
Tantalum Capacitors 478-TPSE107K020S0150TR-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm @ 100kHz

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 100Uf, 20V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 78M3491 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 20V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx
78M3491
Capacitor Tant, 100Uf, 20V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx 78M3491
CAPACITOR TANT, 100UF, 20V, 0.15 OHM, 0.1, 2917; Capacitance:100µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 20V, 0.15 OHM, 0.1, 2917; Capacitance:100µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE107K020S0150 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE107K020S0150
Capacitors - Tantalum Capacitors TPSE107K020S0150
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site
Tantalum Capacitors - TPSE107K020S0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE107K020S0150
Tantalum Capacitors TPSE107K020S0150
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE107K020S0150TR-ND 78M3491 TPSE107K020S0150 TPSE107K020S0150
Product Name Tantalum Capacitors Capacitor Tant, 100Uf, 20V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details