AVX Corporation Tantalum Capacitors TPSE107K020R0200

Description
Capacitor tantalum TPS 2717 100uF 20V
Request a Quote Datasheet
Description
Capacitor tantalum TPS 2717 100uF 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6993706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6993706
Tantalum Capacitors 6993706
Capacitor tantalum TPS 2717 100uF 20V

Capacitor tantalum TPS 2717 100uF 20V

Supplier's Site
Tantalum Capacitors - 6993706P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6993706P
Tantalum Capacitors 6993706P
Capacitor tantalum TPS 2717 100uF 20V

Capacitor tantalum TPS 2717 100uF 20V

Supplier's Site
Tantalum Capacitors - 1676750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1676750
Tantalum Capacitors 1676750
Capacitor tantalum TPS 2717 100uF 20V

Capacitor tantalum TPS 2717 100uF 20V

Supplier's Site
Tantalum Capacitors - 478-TPSE107K020R0200DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE107K020R0200DKR-ND
Tantalum Capacitors 478-TPSE107K020R0200DKR-ND
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE107K020R0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE107K020R0200TR-ND
Tantalum Capacitors 478-TPSE107K020R0200TR-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE107K020R0200CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE107K020R0200CT-ND
Tantalum Capacitors 478-TPSE107K020R0200CT-ND
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Buy Now Datasheet
Capacitor Tant, 100Uf, 20V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J9067 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 20V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J9067
Capacitor Tant, 100Uf, 20V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J9067
CAPACITOR TANT, 100UF, 20V, 0.2 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:908mA RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 20V, 0.2 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:908mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx - 15P3684 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
15P3684
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 15P3684
Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 20 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 20 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE107K020R0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE107K020R0200
Capacitors - Tantalum Capacitors TPSE107K020R0200
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site
Tantalum Capacitors - TPSE107K020R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE107K020R0200
Tantalum Capacitors TPSE107K020R0200
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6993706 6993706P 478-TPSE107K020R0200DKR-ND 478-TPSE107K020R0200TR-ND 54J9067 15P3684 TPSE107K020R0200 TPSE107K020R0200
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 100Uf, 20V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers