AVX Corporation Tantalum Capacitors - TPSE107K020R0150 TPSE107K020R0150

Description
Manufacturer: AVX Corporation Win Source Part Number: 708228-TPSE107K020R0 150 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 100μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 150mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 708228-TPSE107K020R0 150 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 100μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 150mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE107K020R0150 - 708228-TPSE107K020R0150 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE107K020R0150
708228-TPSE107K020R0150
Tantalum Capacitors - TPSE107K020R0150 708228-TPSE107K020R0150
Manufacturer: AVX Corporation Win Source Part Number: 708228-TPSE107K020R0 150 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 100μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 150mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708228-TPSE107K020R0150
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 100μF
Tolerance: ±10%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 150mOhm
Manufacturer Size Code: E
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.169" (4.30mm)
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Tantalum Capacitors - 1359911P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1359911P
Tantalum Capacitors 1359911P
Tantalum Capacitor 2917 100uF 20Vdc 10%

Tantalum Capacitor 2917 100uF 20Vdc 10%

Supplier's Site
Tantalum Capacitors - 1703170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1703170
Tantalum Capacitors 1703170
Tantalum Capacitor 2917 100uF 20Vdc 10%

Tantalum Capacitor 2917 100uF 20Vdc 10%

Supplier's Site
Singapore, Singapore
SMD 100uF 20V 0.15 Ohm Capacitor
59-TPSE107K020R0150
SMD 100uF 20V 0.15 Ohm Capacitor 59-TPSE107K020R0150
Cap Tant Solid 100uF 20V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.15 Ohm 125°C T/R Product overview: TPSE107K020R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE107K020R0150 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 20V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.15 Ohm 125°C T/R Product overview: TPSE107K020R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE107K020R0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-1795-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1795-6-ND
Tantalum Capacitors 478-1795-6-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1795-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1795-2-ND
Tantalum Capacitors 478-1795-2-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1795-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1795-1-ND
Tantalum Capacitors 478-1795-1-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
CAP TANT 100UF 10% 20V 2917 - 66-TPSE107K020R0150 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 100UF 10% 20V 2917
66-TPSE107K020R0150
CAP TANT 100UF 10% 20V 2917 66-TPSE107K020R0150
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site
Tantalum Capacitors - TPSE107K020R0150 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE107K020R0150
Tantalum Capacitors TPSE107K020R0150
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE107K020R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE107K020R0150
Capacitors - Tantalum Capacitors TPSE107K020R0150
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site
Tantalum Capacitors - TPSE107K020R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE107K020R0150
Tantalum Capacitors TPSE107K020R0150
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 20V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J9066 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 20V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J9066
Tantalum Capacitor, 100Uf, 20V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J9066
TANTALUM CAPACITOR, 100UF, 20V, 0.15 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 20V, 0.15 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx - 93K0869 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
93K0869
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 93K0869
Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 20 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 20 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 708228-TPSE107K020R0150 1359911P 1703170 59-TPSE107K020R0150 478-1795-6-ND 478-1795-2-ND 66-TPSE107K020R0150 TPSE107K020R0150 TPSE107K020R0150 TPSE107K020R0150 54J9066 93K0869
Product Name Tantalum Capacitors - TPSE107K020R0150 Tantalum Capacitors Tantalum Capacitors SMD 100uF 20V 0.15 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors CAP TANT 100UF 10% 20V 2917 Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf, 20V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum; Electrolytic Tantalum; Electrolytic Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127XMPL6R3MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details