AVX Corporation SMD 100uF 20V 0.1 Ohm Capacitor TPSE107K020R0100

Description
Cap Tant Solid 100uF 20V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE107K020R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE107K020R0100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 100uF 20V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE107K020R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE107K020R0100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 20V 0.1 Ohm Capacitor
59-TPSE107K020R0100
SMD 100uF 20V 0.1 Ohm Capacitor 59-TPSE107K020R0100
Cap Tant Solid 100uF 20V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE107K020R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE107K020R0100 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 20V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE107K020R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE107K020R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3098-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3098-1-ND
Tantalum Capacitors 478-3098-1-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3098-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3098-2-ND
Tantalum Capacitors 478-3098-2-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3098-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3098-6-ND
Tantalum Capacitors 478-3098-6-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE107K020R0100 - 708227-TPSE107K020R0100 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE107K020R0100
708227-TPSE107K020R0100
Tantalum Capacitors - TPSE107K020R0100 708227-TPSE107K020R0100
Manufacturer: AVX Corporation Win Source Part Number: 708227-TPSE107K020R0 100 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 100μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 100mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708227-TPSE107K020R0100
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 100μF
Tolerance: ±10%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 100mOhm
Manufacturer Size Code: E
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.169" (4.30mm)
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Tantalum Capacitors - TPSE107K020R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE107K020R0100
Tantalum Capacitors TPSE107K020R0100
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPSE107K020R0100 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE107K020R0100
Tantalum Capacitors TPSE107K020R0100
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE107K020R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE107K020R0100
Capacitors - Tantalum Capacitors TPSE107K020R0100
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site
Tantalum Capacitor, 100Uf, 20V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 56K4104 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 20V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
56K4104
Tantalum Capacitor, 100Uf, 20V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 56K4104
TANTALUM CAPACITOR, 100UF, 20V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 20V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 100Uf, 20V, 2917; Capacitance Kyocera Avx - 96Y8080 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 100Uf, 20V, 2917; Capacitance Kyocera Avx
96Y8080
Capacitor, Tantalum, 100Uf, 20V, 2917; Capacitance Kyocera Avx 96Y8080
CAPACITOR, TANTALUM, 100UF, 20V, 2917; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.29A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 100UF, 20V, 2917; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.29A RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx - 15P3683 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
15P3683
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 15P3683
Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 20 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 20 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSE107K020R0100 478-3098-1-ND 478-3098-6-ND 708227-TPSE107K020R0100 TPSE107K020R0100 TPSE107K020R0100 TPSE107K020R0100 56K4104 15P3683
Product Name SMD 100uF 20V 0.1 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSE107K020R0100 Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 100Uf, 20V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts 20 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details