KYOCERA AVX Components Corporation Tantalum Capacitors TPSE107K016S0125

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE107K016S0125TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE107K016S0125TR-ND
Tantalum Capacitors 478-TPSE107K016S0125TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - TPSE107K016S0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE107K016S0125
Tantalum Capacitors TPSE107K016S0125
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitor Tant, 100Uf 16V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 35K5005 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf 16V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
35K5005
Capacitor Tant, 100Uf 16V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 35K5005
CAPACITOR TANT, 100UF 16V, 0.125 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 100UF 16V, 0.125 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSE107K016S0125 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE107K016S0125
Capacitors - Tantalum Capacitors TPSE107K016S0125
CAP TANT

CAP TANT

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE107K016S0125TR-ND TPSE107K016S0125 35K5005 TPSE107K016S0125
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 100Uf 16V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814711 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details