AVX Corporation Tantalum Capacitor, 100Uf, 16V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx TPSE107K016R0100.

Description
TANTALUM CAPACITOR, 100UF, 16V, 0.1 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 100UF, 16V, 0.1 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 100Uf, 16V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 26AC4599 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 16V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx
26AC4599
Tantalum Capacitor, 100Uf, 16V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx 26AC4599
TANTALUM CAPACITOR, 100UF, 16V, 0.1 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 16V, 0.1 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4599
Product Name Tantalum Capacitor, 100Uf, 16V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details