Cap Tant Solid 100uF 16V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE107K016R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE107K016R0100 can be used for catalog matching and distributor lookup.
Tantalum Capacitor 2917 100uF 16Vdc 10%
Tantalum Capacitor 2917 100uF 16Vdc 10%
Tantalum Capacitor 2917 100uF 16Vdc 10%
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm
CAP TANT 100UF 10% 16V 2917
CAP TANT 100UF 10% 16V 2917
CAP TANT 100UF 10% 16V 2917
TANTALUM CAPACITOR, 100UF, 16V, 0.1 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 100UF, 16V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 16 V, 2917 [7343 Metric], E RoHS Compliant: Yes
CAP, 100µF, 16V, 10%, REEL; Capacitance:100µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TPSE107K016R0100 | 1359896P | 1359896 | 478-1793-2-ND | 478-1793-6-ND | TPSE107K016R0100 | TPSE107K016R0100 | TPSE107K016R0100 | 84K8374 | 02H4892 | 94W9874 |
| Product Name | SMD 100uF 16V 0.1 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 100Uf, 16V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 16 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx | Cap, 100Μf, 16V, 10%, Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts | ||||||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel | Tape Reel | Tape Reel |