Kyocera Corporation Tantalum Capacitors TPSE107K016R0055

Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 55mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4124-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4124-1-ND
Tantalum Capacitors 478-4124-1-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 55mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4124-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4124-2-ND
Tantalum Capacitors 478-4124-2-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 55mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4124-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4124-6-ND
Tantalum Capacitors 478-4124-6-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 55mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - 6993696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6993696
Tantalum Capacitors 6993696
Capacitor tantalum TPS 2717 100uF 16V

Capacitor tantalum TPS 2717 100uF 16V

Supplier's Site
Tantalum Capacitors - 6993696P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6993696P
Tantalum Capacitors 6993696P
Capacitor tantalum TPS 2717 100uF 16V

Capacitor tantalum TPS 2717 100uF 16V

Supplier's Site
Tantalum Capacitors - 1676748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1676748
Tantalum Capacitors 1676748
Capacitor tantalum TPS 2717 100uF 16V

Capacitor tantalum TPS 2717 100uF 16V

Supplier's Site
Tantalum Capacitors - TPSE107K016R0055 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE107K016R0055
Tantalum Capacitors TPSE107K016R0055
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site Datasheet
CAP TANT 100UF 10% 16V 2917 - 66-TPSE107K016R0055 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 100UF 10% 16V 2917
66-TPSE107K016R0055
CAP TANT 100UF 10% 16V 2917 66-TPSE107K016R0055
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site
Tantalum Capacitor, 100Uf 16V, 0.055 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 10R5891 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 16V, 0.055 Ohm, 0.1, 2917; Capacitance Kyocera Avx
10R5891
Tantalum Capacitor, 100Uf 16V, 0.055 Ohm, 0.1, 2917; Capacitance Kyocera Avx 10R5891
TANTALUM CAPACITOR, 100UF 16V, 0.055 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.055ohm; Manufacturer Size Code:E; Failure Rate:-; Case Size:2917RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 16V, 0.055 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.055ohm; Manufacturer Size Code:E; Failure Rate:-; Case Size:2917RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 100Uf 16V, 0.055 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 97H8420 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf 16V, 0.055 Ohm, 0.1, 2917; Capacitance Kyocera Avx
97H8420
Capacitor Tant, 100Uf 16V, 0.055 Ohm, 0.1, 2917; Capacitance Kyocera Avx 97H8420
CAPACITOR TANT, 100UF 16V, 0.055 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.055ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: Yes

CAPACITOR TANT, 100UF 16V, 0.055 OHM, 0.1, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.055ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4124-1-ND 478-4124-6-ND 6993696 6993696P TPSE107K016R0055 66-TPSE107K016R0055 10R5891 97H8420
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors CAP TANT 100UF 10% 16V 2917 Tantalum Capacitor, 100Uf 16V, 0.055 Ohm, 0.1, 2917; Capacitance Kyocera Avx Capacitor Tant, 100Uf 16V, 0.055 Ohm, 0.1, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491B225K025AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details