AVX Corporation Tantalum Capacitors - TPSE107K010R0125 TPSE107K010R0125

Description
Manufacturer: AVX Corporation Win Source Part Number: 708225-TPSE107K010R0 125 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 100μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 125mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 708225-TPSE107K010R0 125 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 100μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 125mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE107K010R0125 - 708225-TPSE107K010R0125 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE107K010R0125
708225-TPSE107K010R0125
Tantalum Capacitors - TPSE107K010R0125 708225-TPSE107K010R0125
Manufacturer: AVX Corporation Win Source Part Number: 708225-TPSE107K010R0 125 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 100μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 125mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708225-TPSE107K010R0125
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 100μF
Tolerance: ±10%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 125mOhm
Manufacturer Size Code: E
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.169" (4.30mm)
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Tantalum Capacitors - 478-TPSE107K010R0125DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE107K010R0125DKR-ND
Tantalum Capacitors 478-TPSE107K010R0125DKR-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE107K010R0125TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE107K010R0125TR-ND
Tantalum Capacitors 478-TPSE107K010R0125TR-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE107K010R0125CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE107K010R0125CT-ND
Tantalum Capacitors 478-TPSE107K010R0125CT-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE107K010R0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE107K010R0125
Tantalum Capacitors TPSE107K010R0125
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site Datasheet
Capacitor Tant, 100Uf 10V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J9062 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf 10V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J9062
Capacitor Tant, 100Uf 10V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J9062
CAPACITOR TANT, 100UF 10V, 0.125 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 100UF 10V, 0.125 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 708225-TPSE107K010R0125 478-TPSE107K010R0125DKR-ND 478-TPSE107K010R0125TR-ND TPSE107K010R0125 54J9062
Product Name Tantalum Capacitors - TPSE107K010R0125 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 100Uf 10V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details