AVX Corporation Tantalum Capacitors TPSE106M050Y0400

Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 400mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 400mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE106M050Y0400TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE106M050Y0400TR-ND
Tantalum Capacitors 478-TPSE106M050Y0400TR-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 400mOhm @ 100kHz

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 400mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE106M050Y0400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE106M050Y0400
Capacitors - Tantalum Capacitors TPSE106M050Y0400
CAP TANT 10UF 20% 50V 2917

CAP TANT 10UF 20% 50V 2917

Supplier's Site
Tantalum Capacitors - TPSE106M050Y0400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE106M050Y0400
Tantalum Capacitors TPSE106M050Y0400
CAP TANT 10UF 20% 50V 2917

CAP TANT 10UF 20% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSE106M050Y0400TR-ND TPSE106M050Y0400 TPSE106M050Y0400
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 338-2574-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers