AVX Corporation Tantalum Capacitors TPSE106K050R0500

Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-2424-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2424-2-ND
Tantalum Capacitors 478-2424-2-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-2424-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2424-1-ND
Tantalum Capacitors 478-2424-1-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-2424-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2424-6-ND
Tantalum Capacitors 478-2424-6-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE106K050R0500 - 901040-TPSE106K050R0500 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE106K050R0500
901040-TPSE106K050R0500
Tantalum Capacitors - TPSE106K050R0500 901040-TPSE106K050R0500
Manufacturer: AVX Corporation Win Source Part Number: 901040-TPSE106K050R0 500 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 10 µF Molded Tantalum Capacitors 50 V 2917 (7343 Metric) 500mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-2424-6, 478-2424-6-NDR, 478-2424-2, 478-2424-1

Manufacturer: AVX Corporation
Win Source Part Number: 901040-TPSE106K050R0500
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF Molded Tantalum Capacitors 50 V 2917 (7343 Metric) 500mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-2424-6, 478-2424-6-NDR, 478-2424-2, 478-2424-1

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 50V 0.5 Ohm Capacitor
59-TPSE106K050R0500
SMD 10uF 50V 0.5 Ohm Capacitor 59-TPSE106K050R0500
Cap Tant Solid 10uF 50V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.5 Ohm 125°C T/R Product overview: TPSE106K050R0500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE106K050R0500 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 50V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.5 Ohm 125°C T/R Product overview: TPSE106K050R0500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE106K050R0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP TANT 10UF 10% 50V 2917 - 66-TPSE106K050R0500 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 10UF 10% 50V 2917
66-TPSE106K050R0500
CAP TANT 10UF 10% 50V 2917 66-TPSE106K050R0500
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site
Tantalum Capacitor, 10Uf, 50V, 0.5 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 64M4892 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 50V, 0.5 Ohm, 0.1, 2917; Capacitance Kyocera Avx
64M4892
Tantalum Capacitor, 10Uf, 50V, 0.5 Ohm, 0.1, 2917; Capacitance Kyocera Avx 64M4892
TANTALUM CAPACITOR, 10UF, 50V, 0.5 OHM, 0.1, 2917; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 50V, 0.5 OHM, 0.1, 2917; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 50V, 0.5 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J9060 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 50V, 0.5 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J9060
Tantalum Capacitor, 10Uf, 50V, 0.5 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J9060
TANTALUM CAPACITOR, 10UF, 50V, 0.5 OHM, 0.1, 2917, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 50V, 0.5 OHM, 0.1, 2917, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSE106K050R0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE106K050R0500
Capacitors - Tantalum Capacitors TPSE106K050R0500
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site
Tantalum Capacitors - TPSE106K050R0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE106K050R0500
Tantalum Capacitors TPSE106K050R0500
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2424-2-ND 478-2424-6-ND 901040-TPSE106K050R0500 59-TPSE106K050R0500 66-TPSE106K050R0500 64M4892 54J9060 TPSE106K050R0500 TPSE106K050R0500
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSE106K050R0500 SMD 10uF 50V 0.5 Ohm Capacitor CAP TANT 10UF 10% 50V 2917 Tantalum Capacitor, 10Uf, 50V, 0.5 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitor, 10Uf, 50V, 0.5 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details