Kyocera Corporation SMD 10uF 50V 0.25 Ohm Capacitor TPSE106K050R0250

Description
Cap Tant Solid 10uF 50V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.25 Ohm 125°C T/R Product overview: TPSE106K050R0250 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, 0.25 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE106K050R0250 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 50V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.25 Ohm 125°C T/R Product overview: TPSE106K050R0250 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, 0.25 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE106K050R0250 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 50V 0.25 Ohm Capacitor
59-TPSE106K050R0250
SMD 10uF 50V 0.25 Ohm Capacitor 59-TPSE106K050R0250
Cap Tant Solid 10uF 50V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.25 Ohm 125°C T/R Product overview: TPSE106K050R0250 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, 0.25 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE106K050R0250 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 50V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.25 Ohm 125°C T/R Product overview: TPSE106K050R0250 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, 0.25 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE106K050R0250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-6253-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6253-1-ND
Tantalum Capacitors 478-6253-1-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 250mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-6253-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6253-2-ND
Tantalum Capacitors 478-6253-2-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 250mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-6253-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6253-6-ND
Tantalum Capacitors 478-6253-6-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 250mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE106K050R0250 - 901038-TPSE106K050R0250 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE106K050R0250
901038-TPSE106K050R0250
Tantalum Capacitors - TPSE106K050R0250 901038-TPSE106K050R0250
Manufacturer: AVX Corporation Win Source Part Number: 901038-TPSE106K050R0 250 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 10 µF Molded Tantalum Capacitors 50 V 2917 (7343 Metric) 250mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-6253-6, 478-6253-1, 478-6253-2

Manufacturer: AVX Corporation
Win Source Part Number: 901038-TPSE106K050R0250
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF Molded Tantalum Capacitors 50 V 2917 (7343 Metric) 250mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-6253-6, 478-6253-1, 478-6253-2

Buy Now Datasheet
Capacitor, Tantalum, 10Uf, 50V, 2917; Capacitance Kyocera Avx - 96Y8078 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 10Uf, 50V, 2917; Capacitance Kyocera Avx
96Y8078
Capacitor, Tantalum, 10Uf, 50V, 2917; Capacitance Kyocera Avx 96Y8078
CAPACITOR, TANTALUM, 10UF, 50V, 2917; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:812mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 10UF, 50V, 2917; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:812mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSE106K050R0250 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE106K050R0250
Tantalum Capacitors TPSE106K050R0250
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPSE106K050R0250 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE106K050R0250
Tantalum Capacitors TPSE106K050R0250
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSE106K050R0250 478-6253-1-ND 478-6253-6-ND 901038-TPSE106K050R0250 96Y8078 TPSE106K050R0250 TPSE106K050R0250
Product Name SMD 10uF 50V 0.25 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSE106K050R0250 Capacitor, Tantalum, 10Uf, 50V, 2917; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SVL050MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details