Kyocera Corporation Tantalum Capacitors TPSD687K004R0060

Description
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet
Description
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD687K004R0060-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD687K004R0060-ND
Tantalum Capacitors TPSD687K004R0060-ND
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm

680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD687K004R0060 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD687K004R0060
Capacitors - Tantalum Capacitors TPSD687K004R0060
CAP TANT 680UF 10% 4V 2917

CAP TANT 680UF 10% 4V 2917

Supplier's Site
Tantalum Capacitors - TPSD687K004R0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD687K004R0060
Tantalum Capacitors TPSD687K004R0060
CAP TANT 680UF 10% 4V 2917

CAP TANT 680UF 10% 4V 2917

Supplier's Site Datasheet
Capacitor Tant, 680Uf, 4V, 0.06 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J9052 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 680Uf, 4V, 0.06 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J9052
Capacitor Tant, 680Uf, 4V, 0.06 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J9052
CAPACITOR TANT, 680UF, 4V, 0.06 OHM, 0.1, 2917; Capacitance:680µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.06ohmRoHS Compliant: Yes

CAPACITOR TANT, 680UF, 4V, 0.06 OHM, 0.1, 2917; Capacitance:680µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.06ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD687K004R0060-ND TPSD687K004R0060 TPSD687K004R0060 54J9052
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 680Uf, 4V, 0.06 Ohm, 0.1, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701151 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers