Kyocera Corporation Tantalum Capacitors TPSD687K004R0045

Description
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet
Description
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3078-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3078-6-ND
Tantalum Capacitors 478-3078-6-ND
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm

680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3078-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3078-2-ND
Tantalum Capacitors 478-3078-2-ND
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm

680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3078-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3078-1-ND
Tantalum Capacitors 478-3078-1-ND
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm

680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD687K004R0045 - 708223-TPSD687K004R0045 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD687K004R0045
708223-TPSD687K004R0045
Tantalum Capacitors - TPSD687K004R0045 708223-TPSD687K004R0045
Manufacturer: AVX Corporation Win Source Part Number: 708223-TPSD687K004R0 045 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 680μF Tolerance: ±10% Voltage - Rated: 4V ESR (Equivalent Series Resistance): 45mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708223-TPSD687K004R0045
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 680μF
Tolerance: ±10%
Voltage - Rated: 4V
ESR (Equivalent Series Resistance): 45mOhm
Manufacturer Size Code: D
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Capacitor Tant, 680Uf, 4V, 0.045 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J9051 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 680Uf, 4V, 0.045 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J9051
Capacitor Tant, 680Uf, 4V, 0.045 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J9051
CAPACITOR TANT, 680UF, 4V, 0.045 OHM, 0.1, 2917; Capacitance:680µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 680UF, 4V, 0.045 OHM, 0.1, 2917; Capacitance:680µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 680 F, 10%, 4 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 15P3679 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 680 F, 10%, 4 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
15P3679
Surface Mount Tantalum Capacitor, Tps Series, 680 F, 10%, 4 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 15P3679
Surface Mount Tantalum Capacitor, TPS Series, 680 F, 10%, 4 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 680 F, 10%, 4 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD687K004R0045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD687K004R0045
Capacitors - Tantalum Capacitors TPSD687K004R0045
CAP TANT 680UF 10% 4V 2917

CAP TANT 680UF 10% 4V 2917

Supplier's Site
CAP TANT 680UF 10% 4V 2917 - 66-TPSD687K004R0045 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 680UF 10% 4V 2917
66-TPSD687K004R0045
CAP TANT 680UF 10% 4V 2917 66-TPSD687K004R0045
CAP TANT 680UF 10% 4V 2917

CAP TANT 680UF 10% 4V 2917

Supplier's Site
Tantalum Capacitors - TPSD687K004R0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD687K004R0045
Tantalum Capacitors TPSD687K004R0045
CAP TANT 680UF 10% 4V 2917

CAP TANT 680UF 10% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3078-6-ND 478-3078-2-ND 708223-TPSD687K004R0045 54J9051 15P3679 TPSD687K004R0045 66-TPSD687K004R0045 TPSD687K004R0045
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSD687K004R0045 Capacitor Tant, 680Uf, 4V, 0.045 Ohm, 0.1, 2917; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 680 F, 10%, 4 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors CAP TANT 680UF 10% 4V 2917 Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2680-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details