KYOCERA AVX Components Corporation Tantalum Capacitors TPSD686M020H0070

Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD686M020H0070TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD686M020H0070TR-ND
Tantalum Capacitors 478-TPSD686M020H0070TR-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 70mOhm @ 100kHz

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSD686M020H0070 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD686M020H0070
Tantalum Capacitors TPSD686M020H0070
CAP TANT 68UF 20% 20V 2917

CAP TANT 68UF 20% 20V 2917

Supplier's Site Datasheet
Capacitor,68Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 65M6194 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,68Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
65M6194
Capacitor,68Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 65M6194
Capacitor,68uF,20VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,68uF,20VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSD686M020H0070TR-ND TPSD686M020H0070 65M6194
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,68Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details