TPS SMT tant capacitor,Case D,16V,68uF
TPS SMT tant capacitor,Case D,16V,68uF
TPS SMT tant capacitor,Case D,16V,68uF
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
Cap Tant Solid 68uF 16V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.15 Ohm 125°C T/R Product overview: TPSD686M016R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD686M016R0150 can be used for catalog matching and distributor lookup.
CAP TANT 68UF 20% 16V 2917
CAP TANT 68UF 20% 16V 2917
TANTALUM CAPACITOR, 68UF, 16V, 0.15 OHM, 0.2, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
CAP TANT 68UF 20% 16V 2917
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4648662 | 4648662P | 478-TPSD686M016R0150TR-ND | 478-TPSD686M016R0150DKR-ND | 59-TPSD686M016R0150 | 66-TPSD686M016R0150 | TPSD686M016R0150 | 78H3398 | TPSD686M016R0150 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 68uF 16V 0.15 Ohm Capacitor | CAP TANT 68UF 20% 16V 2917 | Tantalum Capacitors | Tantalum Capacitor, 68Uf, 16V, 0.15 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Electrostatic Capacitors | MnO2 | Tantalum |