CAP TANT 68UF 20% 16V 2917
CAP TANT 68UF 20% 16V 2917
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 70mOhm
Manufacturer: AVX Corporation
Win Source Part Number: 708222-TPSD686M016R0
Series: TPS series
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 68μF
Tolerance: ±20%
Voltage - Rated: 16V
ESR (Equivalent Series Resistance): 70mOhm
Manufacturer Size Code: D
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
CAPACITOR TANT, 68UF, 16V, 0.07 OHM, 0.2, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.07ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
CAP TANT 68UF 20% 16V 2917
CAP TANT 68UF 20% 16V 2917
| DigiKey | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSD686M016R0070CT-ND | 478-TPSD686M016R0070DKR-ND | 708222-TPSD686M016R0070 | 54J9048 | TPSD686M016R0070 | TPSD686M016R0070 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors - TPSD686M016R0070 | Capacitor Tant, 68Uf, 16V, 0.07 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |