Kyocera Corporation Tantalum Capacitors TPSD686K020R0300

Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1792-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1792-2-ND
Tantalum Capacitors 478-1792-2-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1792-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1792-6-ND
Tantalum Capacitors 478-1792-6-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1792-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1792-1-ND
Tantalum Capacitors 478-1792-1-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 20V 0.3 Ohm Capacitor
59-TPSD686K020R0300
SMD 68uF 20V 0.3 Ohm Capacitor 59-TPSD686K020R0300
Cap Tant Solid 68uF 20V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.3 Ohm 125°C T/R Product overview: TPSD686K020R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 20V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 20V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD686K020R0300 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 20V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.3 Ohm 125°C T/R Product overview: TPSD686K020R0300 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 20V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 20V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD686K020R0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSD686K020R0300 - 708221-TPSD686K020R0300 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD686K020R0300
708221-TPSD686K020R0300
Tantalum Capacitors - TPSD686K020R0300 708221-TPSD686K020R0300
Manufacturer: AVX Corporation Win Source Part Number: 708221-TPSD686K020R0 300 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 68μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 300mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708221-TPSD686K020R0300
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 68μF
Tolerance: ±10%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 300mOhm
Manufacturer Size Code: D
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Capacitors - Tantalum Capacitors - TPSD686K020R0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD686K020R0300
Capacitors - Tantalum Capacitors TPSD686K020R0300
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site
Tantalum Capacitor, 68Uf, 20V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 75M2974 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 20V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx
75M2974
Tantalum Capacitor, 68Uf, 20V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx 75M2974
TANTALUM CAPACITOR, 68UF, 20V, 0.3 OHM, 0.1, 2917; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 20V, 0.3 OHM, 0.1, 2917; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 68Uf, 20V, 0.3 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 07J6954 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 20V, 0.3 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
07J6954
Tantalum Capacitor, 68Uf, 20V, 0.3 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 07J6954
TANTALUM CAPACITOR, 68UF, 20V, 0.3 OHM, 0.1, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 20V, 0.3 OHM, 0.1, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSD686K020R0300 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSD686K020R0300
Tantalum Capacitors TPSD686K020R0300
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPSD686K020R0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD686K020R0300
Tantalum Capacitors TPSD686K020R0300
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1792-2-ND 478-1792-6-ND 59-TPSD686K020R0300 708221-TPSD686K020R0300 TPSD686K020R0300 75M2974 07J6954 TPSD686K020R0300 TPSD686K020R0300
Product Name Tantalum Capacitors Tantalum Capacitors SMD 68uF 20V 0.3 Ohm Capacitor Tantalum Capacitors - TPSD686K020R0300 Capacitors - Tantalum Capacitors Tantalum Capacitor, 68Uf, 20V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitor, 68Uf, 20V, 0.3 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R3C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details