AVX Corporation Tantalum Capacitors TPSD686K020R0200

Description
Capacitor tantalum TPS 2917 68uF 20V
Request a Quote Datasheet
Description
Capacitor tantalum TPS 2917 68uF 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6993949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6993949
Tantalum Capacitors 6993949
Capacitor tantalum TPS 2917 68uF 20V

Capacitor tantalum TPS 2917 68uF 20V

Supplier's Site
Tantalum Capacitors - 6993949P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6993949P
Tantalum Capacitors 6993949P
Capacitor tantalum TPS 2917 68uF 20V

Capacitor tantalum TPS 2917 68uF 20V

Supplier's Site
Tantalum Capacitors - 1676808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1676808
Tantalum Capacitors 1676808
Capacitor tantalum TPS 2917 68uF 20V

Capacitor tantalum TPS 2917 68uF 20V

Supplier's Site
Tantalum Capacitors - TPSD686K020R0200 - 708220-TPSD686K020R0200 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD686K020R0200
708220-TPSD686K020R0200
Tantalum Capacitors - TPSD686K020R0200 708220-TPSD686K020R0200
Manufacturer: AVX Corporation Win Source Part Number: 708220-TPSD686K020R0 200 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 68μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708220-TPSD686K020R0200
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 68μF
Tolerance: ±10%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 200mOhm
Manufacturer Size Code: D
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Singapore, Singapore
SMD 68uF 20V 0.2 Ohm Capacitor
59-TPSD686K020R0200
SMD 68uF 20V 0.2 Ohm Capacitor 59-TPSD686K020R0200
Cap Tant Solid 68uF 20V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.2 Ohm 125°C T/R Product overview: TPSD686K020R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 20V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 20V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD686K020R0200 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 20V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.2 Ohm 125°C T/R Product overview: TPSD686K020R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 20V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 20V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD686K020R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-11114-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11114-2-ND
Tantalum Capacitors 478-11114-2-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11114-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11114-6-ND
Tantalum Capacitors 478-11114-6-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11114-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11114-1-ND
Tantalum Capacitors 478-11114-1-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Capacitor Tant, 68Uf, 20V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J9044 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 20V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J9044
Capacitor Tant, 68Uf, 20V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J9044
CAPACITOR TANT, 68UF, 20V, 0.2 OHM, 0.1, 2917; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:866mA RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 20V, 0.2 OHM, 0.1, 2917; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:866mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 15P3677 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
15P3677
Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 15P3677
Surface Mount Tantalum Capacitor, TPS Series, 68 F, 10%, 20 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 68 F, 10%, 20 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 68Uf, 20V, 2917; Capacitance Kyocera Avx - 96Y8077 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 68Uf, 20V, 2917; Capacitance Kyocera Avx
96Y8077
Capacitor, Tantalum, 68Uf, 20V, 2917; Capacitance Kyocera Avx 96Y8077
CAPACITOR, TANTALUM, 68UF, 20V, 2917; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:866mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 68UF, 20V, 2917; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:866mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSD686K020R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD686K020R0200
Tantalum Capacitors TPSD686K020R0200
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD686K020R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD686K020R0200
Capacitors - Tantalum Capacitors TPSD686K020R0200
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site
CAP TANT 68UF 10% 20V 2917 - 66-TPSD686K020R0200 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 68UF 10% 20V 2917
66-TPSD686K020R0200
CAP TANT 68UF 10% 20V 2917 66-TPSD686K020R0200
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6993949 6993949P 708220-TPSD686K020R0200 59-TPSD686K020R0200 478-11114-2-ND 478-11114-6-ND 54J9044 15P3677 TPSD686K020R0200 TPSD686K020R0200 66-TPSD686K020R0200
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSD686K020R0200 SMD 68uF 20V 0.2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 20V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors CAP TANT 68UF 10% 20V 2917
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2 Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details