AVX Corporation Tantalum Capacitors - TPSD686K020R0150 TPSD686K020R0150

Description
Manufacturer: AVX Corporation Win Source Part Number: 708219-TPSD686K020R0 150 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 68μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 150mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 708219-TPSD686K020R0 150 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 68μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 150mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD686K020R0150 - 708219-TPSD686K020R0150 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD686K020R0150
708219-TPSD686K020R0150
Tantalum Capacitors - TPSD686K020R0150 708219-TPSD686K020R0150
Manufacturer: AVX Corporation Win Source Part Number: 708219-TPSD686K020R0 150 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 68μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 150mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708219-TPSD686K020R0150
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 68μF
Tolerance: ±10%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 150mOhm
Manufacturer Size Code: D
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Tantalum Capacitors - 478-9213-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9213-6-ND
Tantalum Capacitors 478-9213-6-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9213-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9213-2-ND
Tantalum Capacitors 478-9213-2-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9213-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9213-1-ND
Tantalum Capacitors 478-9213-1-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Capacitor Tant, 68Uf, 20V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J9043 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 20V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J9043
Capacitor Tant, 68Uf, 20V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J9043
CAPACITOR TANT, 68UF, 20V, 0.15 OHM, 0.1, 2917; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.15ohm RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 20V, 0.15 OHM, 0.1, 2917; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.15ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 15P3676 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
15P3676
Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 15P3676
Surface Mount Tantalum Capacitor, TPS Series, 68 F, 10%, 20 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 68 F, 10%, 20 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD686K020R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD686K020R0150
Capacitors - Tantalum Capacitors TPSD686K020R0150
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site
Tantalum Capacitors - TPSD686K020R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD686K020R0150
Tantalum Capacitors TPSD686K020R0150
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site Datasheet
CAP TANT 68UF 10% 20V 2917 - 66-TPSD686K020R0150 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 68UF 10% 20V 2917
66-TPSD686K020R0150
CAP TANT 68UF 10% 20V 2917 66-TPSD686K020R0150
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 708219-TPSD686K020R0150 478-9213-6-ND 478-9213-2-ND 54J9043 15P3676 TPSD686K020R0150 TPSD686K020R0150 66-TPSD686K020R0150
Product Name Tantalum Capacitors - TPSD686K020R0150 Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 20V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors CAP TANT 68UF 10% 20V 2917
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M160A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details