AVX Corporation Tantalum Capacitors TPSD686K020K0070

Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD686K020K0070TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD686K020K0070TR-ND
Tantalum Capacitors 478-TPSD686K020K0070TR-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 70mOhm @ 100kHz

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSD686K020K0070 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD686K020K0070
Tantalum Capacitors TPSD686K020K0070
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD686K020K0070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD686K020K0070
Capacitors - Tantalum Capacitors TPSD686K020K0070
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSD686K020K0070TR-ND TPSD686K020K0070 TPSD686K020K0070
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814702 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers