AVX Corporation SMD 68uF 16V 0.15 Ohm Capacitor TPSD686K016R0150

Description
Cap Tant Solid 68uF 16V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.15 Ohm 125°C T/R Product overview: TPSD686K016R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD686K016R0150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 68uF 16V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.15 Ohm 125°C T/R Product overview: TPSD686K016R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD686K016R0150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68uF 16V 0.15 Ohm Capacitor
59-TPSD686K016R0150
SMD 68uF 16V 0.15 Ohm Capacitor 59-TPSD686K016R0150
Cap Tant Solid 68uF 16V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.15 Ohm 125°C T/R Product overview: TPSD686K016R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD686K016R0150 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 16V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.15 Ohm 125°C T/R Product overview: TPSD686K016R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSD686K016R0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSD686K016R0150 - 1113762-TPSD686K016R0150 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD686K016R0150
1113762-TPSD686K016R0150
Tantalum Capacitors - TPSD686K016R0150 1113762-TPSD686K016R0150
Manufacturer: AVX Corporation Win Source Part Number: 1113762-TPSD686K016R 0150 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 68μF Tolerance: ±10% Manufacturer Size Code: D ESR: 150 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1113762-TPSD686K016R0150
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.122" (3.10mm)
Mounting: SMD (SMT)
Capacitance: 68μF
Tolerance: ±10%
Manufacturer Size Code: D
ESR: 150 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 478-9212-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9212-1-ND
Tantalum Capacitors 478-9212-1-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9212-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9212-2-ND
Tantalum Capacitors 478-9212-2-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9212-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9212-6-ND
Tantalum Capacitors 478-9212-6-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Capacitor Tant, 68Uf, 16V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J9039 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 16V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J9039
Capacitor Tant, 68Uf, 16V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J9039
CAPACITOR TANT, 68UF, 16V, 0.15 OHM, 0.1, 2917; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.15ohm RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 16V, 0.15 OHM, 0.1, 2917; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.15ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 16 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 88H3175 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 16 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
88H3175
Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 16 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 88H3175
Surface Mount Tantalum Capacitor, TPS Series, 68 F, 10%, 16 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 68 F, 10%, 16 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD686K016R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD686K016R0150
Capacitors - Tantalum Capacitors TPSD686K016R0150
CAP TANT 68UF 10% 16V 2917

CAP TANT 68UF 10% 16V 2917

Supplier's Site
Tantalum Capacitors - TPSD686K016R0150 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSD686K016R0150
Tantalum Capacitors TPSD686K016R0150
CAP TANT 68UF 10% 16V 2917

CAP TANT 68UF 10% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPSD686K016R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD686K016R0150
Tantalum Capacitors TPSD686K016R0150
CAP TANT 68UF 10% 16V 2917

CAP TANT 68UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSD686K016R0150 1113762-TPSD686K016R0150 478-9212-1-ND 478-9212-6-ND 54J9039 88H3175 TPSD686K016R0150 TPSD686K016R0150 TPSD686K016R0150
Product Name SMD 68uF 16V 0.15 Ohm Capacitor Tantalum Capacitors - TPSD686K016R0150 Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 16V, 0.15 Ohm, 0.1, 2917; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 16 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel; Reel - TR Tape Reel Digi-Reel® Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Film Paper Film Capacitors - 125HC3600K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details