KYOCERA AVX Components Corporation Tantalum Capacitors TPSD686K010H0100

Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD686K010H0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD686K010H0100TR-ND
Tantalum Capacitors 478-TPSD686K010H0100TR-ND
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Capacitor,68Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 78M3489 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,68Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
78M3489
Capacitor,68Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 78M3489
Capacitor,68uF,10VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,68uF,10VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSD686K010H0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD686K010H0100
Capacitors - Tantalum Capacitors TPSD686K010H0100
CAP TANT 68UF 10% 10V 2917

CAP TANT 68UF 10% 10V 2917

Supplier's Site
Tantalum Capacitors - TPSD686K010H0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD686K010H0100
Tantalum Capacitors TPSD686K010H0100
CAP TANT 68UF 10% 10V 2917

CAP TANT 68UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSD686K010H0100TR-ND 78M3489 TPSD686K010H0100 TPSD686K010H0100
Product Name Tantalum Capacitors Capacitor,68Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C563U063CD0D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details