Kyocera Corporation Tantalum Capacitors TPSD685M050R0600

Description
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD685M050R0600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD685M050R0600-ND
Tantalum Capacitors TPSD685M050R0600-ND
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm

6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD685M050R0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD685M050R0600
Tantalum Capacitors TPSD685M050R0600
CAP TANT 6.8UF 20% 50V 2917

CAP TANT 6.8UF 20% 50V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 6.8Uf, 50V, 0.6 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 61H7154 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 50V, 0.6 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
61H7154
Tantalum Capacitor, 6.8Uf, 50V, 0.6 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 61H7154
TANTALUM CAPACITOR, 6.8UF, 50V, 0.6 OHM, 0.2, 2917, FULL REEL; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 50V, 0.6 OHM, 0.2, 2917, FULL REEL; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TPSD685M050R0600-ND TPSD685M050R0600 61H7154
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 6.8Uf, 50V, 0.6 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701160 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details