Kyocera Corporation Tantalum Capacitors TPSD685M050R0200

Description
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD685M050R0200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD685M050R0200-ND
Tantalum Capacitors TPSD685M050R0200-ND
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 200mOhm

6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSD685M050R0200 - 708217-TPSD685M050R0200 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSD685M050R0200
708217-TPSD685M050R0200
Tantalum Capacitors - TPSD685M050R0200 708217-TPSD685M050R0200
Manufacturer: AVX Corporation Win Source Part Number: 708217-TPSD685M050R0 200 Series: TPS series Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 6.8μF Tolerance: ±20% Voltage - Rated: 50V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708217-TPSD685M050R0200
Series: TPS series
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 6.8μF
Tolerance: ±20%
Voltage - Rated: 50V
ESR (Equivalent Series Resistance): 200mOhm
Manufacturer Size Code: D
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Tantalum Capacitors - TPSD685M050R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD685M050R0200
Tantalum Capacitors TPSD685M050R0200
CAP TANT 6.8UF 20% 50V 2917

CAP TANT 6.8UF 20% 50V 2917

Supplier's Site Datasheet
Capacitor Tant, 6.8Uf, 50V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 65M6191 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 50V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx
65M6191
Capacitor Tant, 6.8Uf, 50V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx 65M6191
CAPACITOR TANT, 6.8UF, 50V, 0.2 OHM, 0.2, 2917; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 50V, 0.2 OHM, 0.2, 2917; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
CAP TANT 6.8UF 20% 50V 2917 - 66-TPSD685M050R0200 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 6.8UF 20% 50V 2917
66-TPSD685M050R0200
CAP TANT 6.8UF 20% 50V 2917 66-TPSD685M050R0200
CAP TANT 6.8UF 20% 50V 2917

CAP TANT 6.8UF 20% 50V 2917

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TPSD685M050R0200-ND 708217-TPSD685M050R0200 TPSD685M050R0200 65M6191 66-TPSD685M050R0200
Product Name Tantalum Capacitors Tantalum Capacitors - TPSD685M050R0200 Tantalum Capacitors Capacitor Tant, 6.8Uf, 50V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx CAP TANT 6.8UF 20% 50V 2917
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details