6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm @ 100kHz
CAP TANT 6.8UF 20% 50V 2917
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-TPSD685M050H0600VTR-ND | TPSD685M050H0600V |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 6.8 microF | 6.8 microF |