Kyocera Corporation Tantalum Capacitors TPSD685M035S0500

Description
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD685M035S0500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD685M035S0500-ND
Tantalum Capacitors TPSD685M035S0500-ND
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm

6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD685M035S0500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD685M035S0500
Capacitors - Tantalum Capacitors TPSD685M035S0500
CAP TANT 6.8UF 20% 35V 2917

CAP TANT 6.8UF 20% 35V 2917

Supplier's Site
Capacitor Tant, 6.8Uf, 35V, 0.5 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9033 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 35V, 0.5 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9033
Capacitor Tant, 6.8Uf, 35V, 0.5 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9033
CAPACITOR TANT, 6.8UF, 35V, 0.5 OHM, 0.2, 2917; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 35V, 0.5 OHM, 0.2, 2917; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSD685M035S0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD685M035S0500
Tantalum Capacitors TPSD685M035S0500
CAP TANT 6.8UF 20% 35V 2917

CAP TANT 6.8UF 20% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD685M035S0500-ND TPSD685M035S0500 54J9033 TPSD685M035S0500
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 6.8Uf, 35V, 0.5 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Capacitors - Aluminum Electrolytic Capacitors - 336UVK050MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details