Kyocera Corporation Tantalum Capacitors TPSD685M035R0500

Description
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSD685M035R0500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSD685M035R0500-ND
Tantalum Capacitors TPSD685M035R0500-ND
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm

6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Capacitor Tant, 6.8Uf, 35V, 0.5 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9032 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 35V, 0.5 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9032
Capacitor Tant, 6.8Uf, 35V, 0.5 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9032
CAPACITOR TANT, 6.8UF, 35V, 0.5 OHM, 0.2, 2917; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 35V, 0.5 OHM, 0.2, 2917; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSD685M035R0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD685M035R0500
Capacitors - Tantalum Capacitors TPSD685M035R0500
CAP TANT 6.8UF 20% 35V 2917

CAP TANT 6.8UF 20% 35V 2917

Supplier's Site
Tantalum Capacitors - TPSD685M035R0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD685M035R0500
Tantalum Capacitors TPSD685M035R0500
CAP TANT 6.8UF 20% 35V 2917

CAP TANT 6.8UF 20% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSD685M035R0500-ND 54J9032 TPSD685M035R0500 TPSD685M035R0500
Product Name Tantalum Capacitors Capacitor Tant, 6.8Uf, 35V, 0.5 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers