KYOCERA AVX Components Corporation Tantalum Capacitors TPSD685K050S0600

Description
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm @ 100kHz
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD685K050S0600TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD685K050S0600TR-ND
Tantalum Capacitors 478-TPSD685K050S0600TR-ND
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm @ 100kHz

6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSD685K050S0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD685K050S0600
Tantalum Capacitors TPSD685K050S0600
CAP TANT 6.8UF 10% 50V 2917

CAP TANT 6.8UF 10% 50V 2917

Supplier's Site Datasheet
Capacitor Tant, 6.8Uf, 50V, 0.6 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J9029 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 50V, 0.6 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J9029
Capacitor Tant, 6.8Uf, 50V, 0.6 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J9029
CAPACITOR TANT, 6.8UF, 50V, 0.6 OHM, 0.1, 2917; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 50V, 0.6 OHM, 0.1, 2917; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSD685K050S0600TR-ND TPSD685K050S0600 54J9029
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 6.8Uf, 50V, 0.6 Ohm, 0.1, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M100K202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details