AVX Corporation Tantalum Capacitors TPSD685K050A0600

Description
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm @ 100kHz
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD685K050A0600TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD685K050A0600TR-ND
Tantalum Capacitors 478-TPSD685K050A0600TR-ND
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm @ 100kHz

6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSD685K050A0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD685K050A0600
Tantalum Capacitors TPSD685K050A0600
CAP TANT 6.8UF 10% 50V 2917

CAP TANT 6.8UF 10% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSD685K050A0600TR-ND TPSD685K050A0600
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details