AVX Corporation Tantalum Capacitors TPSD477M006K0100

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD477M006K0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD477M006K0100TR-ND
Tantalum Capacitors 478-TPSD477M006K0100TR-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm @ 100kHz

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSD477M006K0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD477M006K0100
Tantalum Capacitors TPSD477M006K0100
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSD477M006K0100TR-ND TPSD477M006K0100
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Tantalum Capacitor - VR8 - Richardson RFPD
Specs
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers