AVX Corporation Tantalum Capacitors TPSD477M006H0200

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD477M006H0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD477M006H0200TR-ND
Tantalum Capacitors 478-TPSD477M006H0200TR-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm @ 100kHz

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSD477M006H0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD477M006H0200
Tantalum Capacitors TPSD477M006H0200
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSD477M006H0200TR-ND TPSD477M006H0200
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Tantalum Capacitors - THF107K020P1G-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers