AVX Corporation Tantalum Capacitors TPSD477M006H0045

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD477M006H0045TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD477M006H0045TR-ND
Tantalum Capacitors 478-TPSD477M006H0045TR-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm @ 100kHz

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD477M006H0045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD477M006H0045
Capacitors - Tantalum Capacitors TPSD477M006H0045
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site
Tantalum Capacitors - TPSD477M006H0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD477M006H0045
Tantalum Capacitors TPSD477M006H0045
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSD477M006H0045TR-ND TPSD477M006H0045 TPSD477M006H0045
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL106K016S1C-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701107 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details