Kyocera Corporation Tantalum Capacitors TPSD476M035R0300V

Description
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12126-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12126-6-ND
Tantalum Capacitors 478-12126-6-ND
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-12126-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12126-1-ND
Tantalum Capacitors 478-12126-1-ND
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-12126-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12126-2-ND
Tantalum Capacitors 478-12126-2-ND
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Cap, Tantalum, 47Uf, 35V, Case D; Capacitance Kyocera Avx - 60AC2977 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 47Uf, 35V, Case D; Capacitance Kyocera Avx
60AC2977
Cap, Tantalum, 47Uf, 35V, Case D; Capacitance Kyocera Avx 60AC2977
CAP, TANTALUM, 47UF, 35V, CASE D; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:707mA; Case Size:2917RoHS Compliant: Yes

CAP, TANTALUM, 47UF, 35V, CASE D; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:707mA; Case Size:2917RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tantalum, 47Uf, 35V, Case D, Reel; Capacitance Kyocera Avx - 60AC2978 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 47Uf, 35V, Case D, Reel; Capacitance Kyocera Avx
60AC2978
Cap, Tantalum, 47Uf, 35V, Case D, Reel; Capacitance Kyocera Avx 60AC2978
CAP, TANTALUM, 47UF, 35V, CASE D, REEL; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:707mA RoHS Compliant: Yes

CAP, TANTALUM, 47UF, 35V, CASE D, REEL; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:707mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSD476M035R0300V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD476M035R0300V
Tantalum Capacitors TPSD476M035R0300V
CAP TANT 47UF 20% 35V 2917

CAP TANT 47UF 20% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12126-6-ND 478-12126-1-ND 60AC2977 60AC2978 TPSD476M035R0300V
Product Name Tantalum Capacitors Tantalum Capacitors Cap, Tantalum, 47Uf, 35V, Case D; Capacitance Kyocera Avx Cap, Tantalum, 47Uf, 35V, Case D, Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Tantalum Capacitors - TAS106K006P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details