AVX Corporation Tantalum Capacitor, 47Uf, 25V, 0.25 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx TPSD476M025R0250.

Description
TANTALUM CAPACITOR, 47UF, 25V, 0.25 OHM, 0.2, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.25ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 47UF, 25V, 0.25 OHM, 0.2, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.25ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 47Uf, 25V, 0.25 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 26AC4597 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 25V, 0.25 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
26AC4597
Tantalum Capacitor, 47Uf, 25V, 0.25 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 26AC4597
TANTALUM CAPACITOR, 47UF, 25V, 0.25 OHM, 0.2, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.25ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 25V, 0.25 OHM, 0.2, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.25ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4597
Product Name Tantalum Capacitor, 47Uf, 25V, 0.25 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details