Kyocera Corporation Tantalum Capacitors TPSD476M025R0150

Description
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9206-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9206-2-ND
Tantalum Capacitors 478-9206-2-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9206-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9206-1-ND
Tantalum Capacitors 478-9206-1-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9206-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9206-6-ND
Tantalum Capacitors 478-9206-6-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD476M025R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSD476M025R0150
Capacitors - Tantalum Capacitors TPSD476M025R0150
CAP TANT 47UF 20% 25V 2917

CAP TANT 47UF 20% 25V 2917

Supplier's Site
Tantalum Capacitors - TPSD476M025R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD476M025R0150
Tantalum Capacitors TPSD476M025R0150
CAP TANT 47UF 20% 25V 2917

CAP TANT 47UF 20% 25V 2917

Supplier's Site Datasheet
Capacitor Tant, 47Uf, 25V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 01H7393 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 25V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx
01H7393
Capacitor Tant, 47Uf, 25V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx 01H7393
CAPACITOR TANT, 47UF, 25V, 0.15 OHM, 0.2, 2917; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 25V, 0.15 OHM, 0.2, 2917; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9206-2-ND 478-9206-6-ND TPSD476M025R0150 TPSD476M025R0150 01H7393
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf, 25V, 0.15 Ohm, 0.2, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic Capacitors - 227AVD016MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers