AVX Corporation Tantalum Capacitors TPSD476M016R0080V

Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSD476M016R0080VTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSD476M016R0080VTR-ND
Tantalum Capacitors 478-TPSD476M016R0080VTR-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm @ 100kHz

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSD476M016R0080V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSD476M016R0080V
Capacitors - Tantalum Capacitors TPSD476M016R0080V
CAP TANT 47UF 20% 16V 2917

CAP TANT 47UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - TPSD476M016R0080V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSD476M016R0080V
Tantalum Capacitors TPSD476M016R0080V
CAP TANT 47UF 20% 16V 2917

CAP TANT 47UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSD476M016R0080VTR-ND TPSD476M016R0080V TPSD476M016R0080V
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 47UF, 20V, 10% - 70186201 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details